Panasonic Film Capacitors ECW-FD2W475JB

Description
CAP FILM 4.7UF 5% 450VDC RADIAL
Datasheet
Description
CAP FILM 4.7UF 5% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FD2W475JB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W475JB
Film Capacitors ECW-FD2W475JB
CAP FILM 4.7UF 5% 450VDC RADIAL

CAP FILM 4.7UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2W475JB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W475JB
Capacitors - Film Capacitors ECW-FD2W475JB
CAP FILM 4.7UF 5% 450VDC RADIAL

CAP FILM 4.7UF 5% 450VDC RADIAL

Supplier's Site
Capacitor Film, 4.7Uf, 450V, 5%, Radial; Capacitance Panasonic - 95W7652 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 4.7Uf, 450V, 5%, Radial; Capacitance Panasonic
95W7652
Capacitor Film, 4.7Uf, 450V, 5%, Radial; Capacitance Panasonic 95W7652
CAPACITOR FILM, 4.7uF, 450V, 5%, RADIAL; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Case Style:(Not Available) RoHS Compliant: Yes

CAPACITOR FILM, 4.7uF, 450V, 5%, RADIAL; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Case Style:(Not Available) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2W475JB ECW-FD2W475JB 95W7652
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Film, 4.7Uf, 450V, 5%, Radial; Capacitance Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP)
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C152T250AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details