Panasonic 3.9UF Capacitor ECW-FD2W395JB

Description
CAP FILM 3.9UF 5% 450VDC RADIAL Product overview: ECW-FD2W395JB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W395JB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 3.9UF 5% 450VDC RADIAL Product overview: ECW-FD2W395JB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W395JB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.9UF Capacitor
62-ECW-FD2W395JB
3.9UF Capacitor 62-ECW-FD2W395JB
CAP FILM 3.9UF 5% 450VDC RADIAL Product overview: ECW-FD2W395JB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W395JB can be used for catalog matching and distributor lookup.

CAP FILM 3.9UF 5% 450VDC RADIAL Product overview: ECW-FD2W395JB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W395JB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor, 3.9Uf, 450V, 5%, Radial; Dielectric Type Panasonic - 95W7646 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 3.9Uf, 450V, 5%, Radial; Dielectric Type Panasonic
95W7646
Film Capacitor, 3.9Uf, 450V, 5%, Radial; Dielectric Type Panasonic 95W7646
FILM CAPACITOR, 3.9uF, 450V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.9µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 3.9uF, 450V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.9µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECW-FD2W395JB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W395JB
Film Capacitors ECW-FD2W395JB
CAP FILM 3.9UF 5% 450VDC RADIAL

CAP FILM 3.9UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors ECW-FD2W395JB
CAP FILM 3.9UF 5% 450VDC RADIAL

CAP FILM 3.9UF 5% 450VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-FD2W395JB 95W7646 ECW-FD2W395JB ECW-FD2W395JB
Product Name 3.9UF Capacitor Film Capacitor, 3.9Uf, 450V, 5%, Radial; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 3.9 microF 3.9 microF 3.9 microF 3.9 microF
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908680P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers