Panasonic 0.39UF Capacitor ECW-FD2W394KQ

Description
CAP FILM 0.39UF 10% 450VDC RAD Product overview: ECW-FD2W394KQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.39UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W394KQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.39UF 10% 450VDC RAD Product overview: ECW-FD2W394KQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.39UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W394KQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.39UF Capacitor
62-ECW-FD2W394KQ
0.39UF Capacitor 62-ECW-FD2W394KQ
CAP FILM 0.39UF 10% 450VDC RAD Product overview: ECW-FD2W394KQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.39UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W394KQ can be used for catalog matching and distributor lookup.

CAP FILM 0.39UF 10% 450VDC RAD Product overview: ECW-FD2W394KQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.39UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W394KQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors ECW-FD2W394KQ
CAP FILM 0.39UF 10% 450VDC RAD

CAP FILM 0.39UF 10% 450VDC RAD

Supplier's Site
Film Capacitors - ECW-FD2W394KQ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W394KQ
Film Capacitors ECW-FD2W394KQ
CAP FILM 0.39UF 10% 450VDC RAD

CAP FILM 0.39UF 10% 450VDC RAD

Supplier's Site Datasheet
Film Capacitor, 0.39Uf, 450V, 10%, Radial; Dielectric Type Panasonic - 95W7643 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.39Uf, 450V, 10%, Radial; Dielectric Type Panasonic
95W7643
Film Capacitor, 0.39Uf, 450V, 10%, Radial; Dielectric Type Panasonic 95W7643
FILM CAPACITOR, 0.39uF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.39uF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-FD2W394KQ ECW-FD2W394KQ ECW-FD2W394KQ 95W7643
Product Name 0.39UF Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitor, 0.39Uf, 450V, 10%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.3900 microF 0.3900 microF 0.3900 microF 0.3900 microF
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1027-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
5 suppliers
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1833244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details