Panasonic Capacitor Film, 3.3Uf, 450V, 5%, Radial; Capacitance Panasonic ECW-FD2W335J

Description
CAPACITOR FILM, 3.3uF, 450V, 5%, RADIAL; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Case Style:(Not Available) RoHS Compliant: Yes
Datasheet
Description
CAPACITOR FILM, 3.3uF, 450V, 5%, RADIAL; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Case Style:(Not Available) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Film, 3.3Uf, 450V, 5%, Radial; Capacitance Panasonic - 95W7635 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 3.3Uf, 450V, 5%, Radial; Capacitance Panasonic
95W7635
Capacitor Film, 3.3Uf, 450V, 5%, Radial; Capacitance Panasonic 95W7635
CAPACITOR FILM, 3.3uF, 450V, 5%, RADIAL; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Case Style:(Not Available) RoHS Compliant: Yes

CAPACITOR FILM, 3.3uF, 450V, 5%, RADIAL; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Case Style:(Not Available) RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2W335J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W335J
Capacitors - Film Capacitors ECW-FD2W335J
CAP FILM 3.3UF 5% 450VDC RADIAL

CAP FILM 3.3UF 5% 450VDC RADIAL

Supplier's Site
Film Capacitors - ECW-FD2W335J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W335J
Film Capacitors ECW-FD2W335J
CAP FILM 3.3UF 5% 450VDC RADIAL

CAP FILM 3.3UF 5% 450VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 95W7635 ECW-FD2W335J ECW-FD2W335J
Product Name Capacitor Film, 3.3Uf, 450V, 5%, Radial; Capacitance Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers