Panasonic Capacitor Film, 0.33Uf, 450V, 5%, Radial; Capacitance Panasonic ECW-FD2W334J4

Description
CAPACITOR FILM, 0.33uF, 450V, 5%, RADIAL; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
CAPACITOR FILM, 0.33uF, 450V, 5%, RADIAL; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Film, 0.33Uf, 450V, 5%, Radial; Capacitance Panasonic - 95W7631 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.33Uf, 450V, 5%, Radial; Capacitance Panasonic
95W7631
Capacitor Film, 0.33Uf, 450V, 5%, Radial; Capacitance Panasonic 95W7631
CAPACITOR FILM, 0.33uF, 450V, 5%, RADIAL; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR FILM, 0.33uF, 450V, 5%, RADIAL; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-FD2W334J4 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W334J4
Film Capacitors ECW-FD2W334J4
CAP FILM 0.33UF 5% 450VDC RADIAL

CAP FILM 0.33UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2W334J4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W334J4
Capacitors - Film Capacitors ECW-FD2W334J4
CAP FILM 0.33UF 5% 450VDC RADIAL

CAP FILM 0.33UF 5% 450VDC RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 95W7631 ECW-FD2W334J4 ECW-FD2W334J4
Product Name Capacitor Film, 0.33Uf, 450V, 5%, Radial; Capacitance Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details