Panasonic Film Capacitors ECW-FD2W275K

Description
CAP FILM 2.7UF 10% 450VDC RADIAL
Datasheet
Description
CAP FILM 2.7UF 10% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FD2W275K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W275K
Film Capacitors ECW-FD2W275K
CAP FILM 2.7UF 10% 450VDC RADIAL

CAP FILM 2.7UF 10% 450VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 2.7Uf, 450V, 10%, Radial; Dielectric Type Panasonic - 95W7627 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 2.7Uf, 450V, 10%, Radial; Dielectric Type Panasonic
95W7627
Film Capacitor, 2.7Uf, 450V, 10%, Radial; Dielectric Type Panasonic 95W7627
FILM CAPACITOR, 2.7uF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 2.7uF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECW-FD2W275K 95W7627
Product Name Film Capacitors Film Capacitor, 2.7Uf, 450V, 10%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 2.7 microF 2.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105HC3600K4VM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers