Panasonic Film Capacitors ECW-FD2W275JB

Description
CAP FILM 2.7UF 5% 450VDC RADIAL
Datasheet
Description
CAP FILM 2.7UF 5% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FD2W275JB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W275JB
Film Capacitors ECW-FD2W275JB
CAP FILM 2.7UF 5% 450VDC RADIAL

CAP FILM 2.7UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Capacitor Film, 2.7Uf, 450V, 5%, Radial; Capacitance Panasonic - 95W7626 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 2.7Uf, 450V, 5%, Radial; Capacitance Panasonic
95W7626
Capacitor Film, 2.7Uf, 450V, 5%, Radial; Capacitance Panasonic 95W7626
CAPACITOR FILM, 2.7uF, 450V, 5%, RADIAL; Capacitance:2.7µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Case Style:(Not Available) RoHS Compliant: Yes

CAPACITOR FILM, 2.7uF, 450V, 5%, RADIAL; Capacitance:2.7µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Case Style:(Not Available) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECW-FD2W275JB 95W7626
Product Name Film Capacitors Capacitor Film, 2.7Uf, 450V, 5%, Radial; Capacitance Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP)
Capacitance Range 2.7 microF 2.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB252K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1943394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers