Panasonic Film Capacitors ECW-FD2W274KB

Description
CAP FILM 0.27UF 10% 450VDC RAD
Datasheet
Description
CAP FILM 0.27UF 10% 450VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FD2W274KB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W274KB
Film Capacitors ECW-FD2W274KB
CAP FILM 0.27UF 10% 450VDC RAD

CAP FILM 0.27UF 10% 450VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2W274KB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W274KB
Capacitors - Film Capacitors ECW-FD2W274KB
CAP FILM 0.27UF 10% 450VDC RAD

CAP FILM 0.27UF 10% 450VDC RAD

Supplier's Site
Capacitor Film, 0.27Uf, 450V, 10%, Radial; Capacitance Panasonic - 95W7622 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.27Uf, 450V, 10%, Radial; Capacitance Panasonic
95W7622
Capacitor Film, 0.27Uf, 450V, 10%, Radial; Capacitance Panasonic 95W7622
CAPACITOR FILM, 0.27uF, 450V, 10%, RADIAL; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial LeadedRoHS Compliant: Yes

CAPACITOR FILM, 0.27uF, 450V, 10%, RADIAL; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2W274KB ECW-FD2W274KB 95W7622
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Film, 0.27Uf, 450V, 10%, Radial; Capacitance Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP)
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1943363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details