Panasonic 0.27UF Capacitor ECW-FD2W274K4

Description
CAP FILM 0.27UF 10% 450VDC RAD Product overview: ECW-FD2W274K4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.27UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W274K4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.27UF 10% 450VDC RAD Product overview: ECW-FD2W274K4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.27UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W274K4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.27UF Capacitor
62-ECW-FD2W274K4
0.27UF Capacitor 62-ECW-FD2W274K4
CAP FILM 0.27UF 10% 450VDC RAD Product overview: ECW-FD2W274K4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.27UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W274K4 can be used for catalog matching and distributor lookup.

CAP FILM 0.27UF 10% 450VDC RAD Product overview: ECW-FD2W274K4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.27UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W274K4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors ECW-FD2W274K4
CAP FILM 0.27UF 10% 450VDC RAD

CAP FILM 0.27UF 10% 450VDC RAD

Supplier's Site
Film Capacitors - ECW-FD2W274K4 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W274K4
Film Capacitors ECW-FD2W274K4
CAP FILM 0.27UF 10% 450VDC RAD

CAP FILM 0.27UF 10% 450VDC RAD

Supplier's Site Datasheet
Film Capacitor, 0.27Uf, 450V, 10%, Radial; Dielectric Type Panasonic - 95W7624 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.27Uf, 450V, 10%, Radial; Dielectric Type Panasonic
95W7624
Film Capacitor, 0.27Uf, 450V, 10%, Radial; Dielectric Type Panasonic 95W7624
FILM CAPACITOR, 0.27uF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.27uF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-FD2W274K4 ECW-FD2W274K4 ECW-FD2W274K4 95W7624
Product Name 0.27UF Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitor, 0.27Uf, 450V, 10%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF 0.2700 microF
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH1R4C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908292P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details