Panasonic 0.27UF Capacitor ECW-FD2W274JQ

Description
CAP FILM 0.27UF 5% 450VDC RADIAL Product overview: ECW-FD2W274JQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.27UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W274JQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.27UF 5% 450VDC RADIAL Product overview: ECW-FD2W274JQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.27UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W274JQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.27UF Capacitor
62-ECW-FD2W274JQ
0.27UF Capacitor 62-ECW-FD2W274JQ
CAP FILM 0.27UF 5% 450VDC RADIAL Product overview: ECW-FD2W274JQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.27UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W274JQ can be used for catalog matching and distributor lookup.

CAP FILM 0.27UF 5% 450VDC RADIAL Product overview: ECW-FD2W274JQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.27UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W274JQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor, 0.27Uf, 450V, 5%, Radial; Dielectric Type Panasonic - 95W7620 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.27Uf, 450V, 5%, Radial; Dielectric Type Panasonic
95W7620
Film Capacitor, 0.27Uf, 450V, 5%, Radial; Dielectric Type Panasonic 95W7620
FILM CAPACITOR, 0.27uF, 450V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.27uF, 450V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECW-FD2W274JQ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W274JQ
Film Capacitors ECW-FD2W274JQ
CAP FILM 0.27UF 5% 450VDC RADIAL

CAP FILM 0.27UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors ECW-FD2W274JQ
CAP FILM 0.27UF 5% 450VDC RADIAL

CAP FILM 0.27UF 5% 450VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-FD2W274JQ 95W7620 ECW-FD2W274JQ ECW-FD2W274JQ
Product Name 0.27UF Capacitor Film Capacitor, 0.27Uf, 450V, 5%, Radial; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF 0.2700 microF
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1943369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details