Panasonic Capacitors - Film Capacitors ECW-FD2W225KC

Description
CAP FILM 2.2UF 10% 450VDC RADIAL
Datasheet
Description
CAP FILM 2.2UF 10% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FD2W225KC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W225KC
Capacitors - Film Capacitors ECW-FD2W225KC
CAP FILM 2.2UF 10% 450VDC RADIAL

CAP FILM 2.2UF 10% 450VDC RADIAL

Supplier's Site
Film Capacitors - ECW-FD2W225KC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W225KC
Film Capacitors ECW-FD2W225KC
CAP FILM 2.2UF 10% 450VDC RADIAL

CAP FILM 2.2UF 10% 450VDC RADIAL

Supplier's Site Datasheet
Cap, Film, Pp, 2.2Uf, 450V, Radial; Dielectric Type Panasonic - 82AH0802 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 2.2Uf, 450V, Radial; Dielectric Type Panasonic
82AH0802
Cap, Film, Pp, 2.2Uf, 450V, Radial; Dielectric Type Panasonic 82AH0802
CAP, FILM, PP, 2.2UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 2.2UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2W225KC ECW-FD2W225KC 82AH0802
Product Name Capacitors - Film Capacitors Film Capacitors Cap, Film, Pp, 2.2Uf, 450V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Capacitors - 1943388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details