Panasonic 2.2UF Capacitor ECW-FD2W225K4

Description
CAP FILM 2.2UF 10% 450VDC RADIAL Product overview: ECW-FD2W225K4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W225K4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 2.2UF 10% 450VDC RADIAL Product overview: ECW-FD2W225K4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W225K4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF Capacitor
62-ECW-FD2W225K4
2.2UF Capacitor 62-ECW-FD2W225K4
CAP FILM 2.2UF 10% 450VDC RADIAL Product overview: ECW-FD2W225K4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W225K4 can be used for catalog matching and distributor lookup.

CAP FILM 2.2UF 10% 450VDC RADIAL Product overview: ECW-FD2W225K4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W225K4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2W225K4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W225K4
Capacitors - Film Capacitors ECW-FD2W225K4
CAP FILM 2.2UF 10% 450VDC RADIAL

CAP FILM 2.2UF 10% 450VDC RADIAL

Supplier's Site
Cap Film 2.2uF 450V PP 10% (17.5 X 11.1 X 19.3mm) Radial 7.5mm 110C Ammo Pack - 590-ECW-FD2W225K4 - Utmel Electronic Limited
Hong Kong, China
Cap Film 2.2uF 450V PP 10% (17.5 X 11.1 X 19.3mm) Radial 7.5mm 110C Ammo Pack
590-ECW-FD2W225K4
Cap Film 2.2uF 450V PP 10% (17.5 X 11.1 X 19.3mm) Radial 7.5mm 110C Ammo Pack 590-ECW-FD2W225K4
Cap Film 2.2uF 450V PP 10% (17.5 X 11.1 X 19.3mm) Radial 7.5mm 110C Ammo Pack

Cap Film 2.2uF 450V PP 10% (17.5 X 11.1 X 19.3mm) Radial 7.5mm 110C Ammo Pack

Supplier's Site
Film Capacitor, 2.2Uf, 450V, 10%, Radial; Dielectric Type Panasonic - 49W2567 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 2.2Uf, 450V, 10%, Radial; Dielectric Type Panasonic
49W2567
Film Capacitor, 2.2Uf, 450V, 10%, Radial; Dielectric Type Panasonic 49W2567
FILM CAPACITOR, 2.2uF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 2.2uF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECW-FD2W225K4 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W225K4
Film Capacitors ECW-FD2W225K4
CAP FILM 2.2UF 10% 450VDC RADIAL

CAP FILM 2.2UF 10% 450VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-FD2W225K4 ECW-FD2W225K4 590-ECW-FD2W225K4 49W2567 ECW-FD2W225K4
Product Name 2.2UF Capacitor Capacitors - Film Capacitors Cap Film 2.2uF 450V PP 10% (17.5 X 11.1 X 19.3mm) Radial 7.5mm 110C Ammo Pack Film Capacitor, 2.2Uf, 450V, 10%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 C (-40 F)
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
WVDC 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPS152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details