CAP FILM 2.2UF 5% 450VDC RADIAL
FILM CAPACITOR, 2.2uF, 450V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 2.2UF 5% 450VDC RADIAL
CAP FILM 2.2UF 5% 450VDC RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-FD2W225J | 49W2562 | 590-ECW-FD2W225J | ECW-FD2W225J |
| Product Name | Capacitors - Film Capacitors | Film Capacitor, 2.2Uf, 450V, 5%, Radial; Dielectric Type Panasonic | CAP FILM 2.2UF 5% 450VDC RADIAL | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |