Panasonic Capacitors - Film Capacitors ECW-FD2W185KC

Description
CAP FILM 1.8UF 10% 450VDC RADIAL
Datasheet
Description
CAP FILM 1.8UF 10% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FD2W185KC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W185KC
Capacitors - Film Capacitors ECW-FD2W185KC
CAP FILM 1.8UF 10% 450VDC RADIAL

CAP FILM 1.8UF 10% 450VDC RADIAL

Supplier's Site
Cap, Film, Pp, 1.8Uf, 450V, Radial; Dielectric Type Panasonic - 82AH0800 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 1.8Uf, 450V, Radial; Dielectric Type Panasonic
82AH0800
Cap, Film, Pp, 1.8Uf, 450V, Radial; Dielectric Type Panasonic 82AH0800
CAP, FILM, PP, 1.8UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.8µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 1.8UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.8µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-FD2W185KC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W185KC
Film Capacitors ECW-FD2W185KC
CAP FILM 1.8UF 10% 450VDC RADIAL

CAP FILM 1.8UF 10% 450VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2W185KC 82AH0800 ECW-FD2W185KC
Product Name Capacitors - Film Capacitors Cap, Film, Pp, 1.8Uf, 450V, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1725549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details