Panasonic Capacitors - Film Capacitors ECW-FD2W184K4

Description
CAP FILM 0.18UF 10% 450VDC RAD
Datasheet
Description
CAP FILM 0.18UF 10% 450VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FD2W184K4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W184K4
Capacitors - Film Capacitors ECW-FD2W184K4
CAP FILM 0.18UF 10% 450VDC RAD

CAP FILM 0.18UF 10% 450VDC RAD

Supplier's Site
Capacitor Film, 0.18Uf, 450V, 10%, Radial; Capacitance Panasonic - 95W7612 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.18Uf, 450V, 10%, Radial; Capacitance Panasonic
95W7612
Capacitor Film, 0.18Uf, 450V, 10%, Radial; Capacitance Panasonic 95W7612
CAPACITOR FILM, 0.18uF, 450V, 10%, RADIAL; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial LeadedRoHS Compliant: Yes

CAPACITOR FILM, 0.18uF, 450V, 10%, RADIAL; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-FD2W184K4 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W184K4
Film Capacitors ECW-FD2W184K4
CAP FILM 0.18UF 10% 450VDC RAD

CAP FILM 0.18UF 10% 450VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2W184K4 95W7612 ECW-FD2W184K4
Product Name Capacitors - Film Capacitors Capacitor Film, 0.18Uf, 450V, 10%, Radial; Capacitance Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial LeadedRoHS Compliant: Yes
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details