Panasonic Capacitors - Film Capacitors ECW-FD2W184J4

Description
CAP FILM 0.18UF 5% 450VDC RADIAL
Datasheet
Description
CAP FILM 0.18UF 5% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-FD2W184J4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W184J4
Capacitors - Film Capacitors ECW-FD2W184J4
CAP FILM 0.18UF 5% 450VDC RADIAL

CAP FILM 0.18UF 5% 450VDC RADIAL

Supplier's Site
Film Capacitors - ECW-FD2W184J4 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W184J4
Film Capacitors ECW-FD2W184J4
CAP FILM 0.18UF 5% 450VDC RADIAL

CAP FILM 0.18UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Capacitor Film, 0.18Uf, 450V, 5%, Radial; Capacitance Panasonic - 95W7609 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.18Uf, 450V, 5%, Radial; Capacitance Panasonic
95W7609
Capacitor Film, 0.18Uf, 450V, 5%, Radial; Capacitance Panasonic 95W7609
CAPACITOR FILM, 0.18uF, 450V, 5%, RADIAL; Capacitance:0.18µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR FILM, 0.18uF, 450V, 5%, RADIAL; Capacitance:0.18µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2W184J4 ECW-FD2W184J4 95W7609
Product Name Capacitors - Film Capacitors Film Capacitors Capacitor Film, 0.18Uf, 450V, 5%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Film Capacitors - 1725945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details