Panasonic Film Capacitors ECW-FD2W154JQ

Description
CAP FILM 0.15UF 5% 450VDC RADIAL
Datasheet
Description
CAP FILM 0.15UF 5% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FD2W154JQ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W154JQ
Film Capacitors ECW-FD2W154JQ
CAP FILM 0.15UF 5% 450VDC RADIAL

CAP FILM 0.15UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 0.15Uf, 450V, 5%, Radial; Dielectric Type Panasonic - 95W7602 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.15Uf, 450V, 5%, Radial; Dielectric Type Panasonic
95W7602
Film Capacitor, 0.15Uf, 450V, 5%, Radial; Dielectric Type Panasonic 95W7602
FILM CAPACITOR, 0.15uF, 450V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.15uF, 450V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors ECW-FD2W154JQ
CAP FILM 0.15UF 5% 450VDC RADIAL

CAP FILM 0.15UF 5% 450VDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2W154JQ 95W7602 ECW-FD2W154JQ
Product Name Film Capacitors Film Capacitor, 0.15Uf, 450V, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 107DCB450K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details