Panasonic Film Capacitors ECW-FD2W125JC

Description
CAP FILM 1.2UF 5% 450VDC RADIAL
Datasheet
Description
CAP FILM 1.2UF 5% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FD2W125JC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W125JC
Film Capacitors ECW-FD2W125JC
CAP FILM 1.2UF 5% 450VDC RADIAL

CAP FILM 1.2UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2W125JC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W125JC
Capacitors - Film Capacitors ECW-FD2W125JC
CAP FILM 1.2UF 5% 450VDC RADIAL

CAP FILM 1.2UF 5% 450VDC RADIAL

Supplier's Site
Cap, Film, Pp, 1.2Uf, 450V, Radial; Dielectric Type Panasonic - 82AH0795 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 1.2Uf, 450V, Radial; Dielectric Type Panasonic
82AH0795
Cap, Film, Pp, 1.2Uf, 450V, Radial; Dielectric Type Panasonic 82AH0795
CAP, FILM, PP, 1.2UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 1.2UF, 450V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2W125JC ECW-FD2W125JC 82AH0795
Product Name Film Capacitors Capacitors - Film Capacitors Cap, Film, Pp, 1.2Uf, 450V, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 1.2 microF 1.2 microF 1.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC4A102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C17AH111J-4UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details