Panasonic 0.12UF Capacitor ECW-FD2W124J4

Description
CAP FILM 0.12UF 5% 450VDC RADIAL Product overview: ECW-FD2W124J4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.12UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W124J4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.12UF 5% 450VDC RADIAL Product overview: ECW-FD2W124J4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.12UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W124J4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.12UF Capacitor
62-ECW-FD2W124J4
0.12UF Capacitor 62-ECW-FD2W124J4
CAP FILM 0.12UF 5% 450VDC RADIAL Product overview: ECW-FD2W124J4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.12UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W124J4 can be used for catalog matching and distributor lookup.

CAP FILM 0.12UF 5% 450VDC RADIAL Product overview: ECW-FD2W124J4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.12UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W124J4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors ECW-FD2W124J4
CAP FILM 0.12UF 5% 450VDC RADIAL

CAP FILM 0.12UF 5% 450VDC RADIAL

Supplier's Site
Film Capacitor, 0.12Uf, 450V, 5%, Radial; Dielectric Type Panasonic - 95W7597 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.12Uf, 450V, 5%, Radial; Dielectric Type Panasonic
95W7597
Film Capacitor, 0.12Uf, 450V, 5%, Radial; Dielectric Type Panasonic 95W7597
FILM CAPACITOR, 0.12uF, 450V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.12uF, 450V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECW-FD2W124J4 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W124J4
Film Capacitors ECW-FD2W124J4
CAP FILM 0.12UF 5% 450VDC RADIAL

CAP FILM 0.12UF 5% 450VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-FD2W124J4 ECW-FD2W124J4 95W7597 ECW-FD2W124J4
Product Name 0.12UF Capacitor Capacitors - Film Capacitors Film Capacitor, 0.12Uf, 450V, 5%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.1200 microF 0.1200 microF 0.1200 microF 0.1200 microF
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 2002-104MPR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers