Panasonic Capacitors - Film Capacitors ECW-FD2W105J

Description
Win Source Part Number: 1056809-ECW-FD2W105J Category: Capacitors>Film Capacitors Series: ECW-F(D) Termination: PC Pins Package: Bulk Voltage Rating - AC: 84V Voltage Rating - DC: 450V Applications: EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT Height - Seated (Max): 0.433" (11.00mm) Standard Package: 100 Capacitance: 1 µF Tolerance: ±5% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C Dimension: 0.689" L x 0.307" W (17.50mm x 7.80mm) Alternative Parts (Cross-Reference): F461DP105J400Z; ECWFE2W105J; ECWFE2W105K; R71VI41004030M; ECWFE2W105KA; R46KN410045N2M; R46KN4100JHN2MECWFD2 W105J; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Panasonic Electronic Components Other Names: PCF1616,ECWFD2W105J Base Product Number: ECW-FD
Request a Quote Datasheet
Description
Win Source Part Number: 1056809-ECW-FD2W105J Category: Capacitors>Film Capacitors Series: ECW-F(D) Termination: PC Pins Package: Bulk Voltage Rating - AC: 84V Voltage Rating - DC: 450V Applications: EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT Height - Seated (Max): 0.433" (11.00mm) Standard Package: 100 Capacitance: 1 µF Tolerance: ±5% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C Dimension: 0.689" L x 0.307" W (17.50mm x 7.80mm) Alternative Parts (Cross-Reference): F461DP105J400Z; ECWFE2W105J; ECWFE2W105K; R71VI41004030M; ECWFE2W105KA; R46KN410045N2M; R46KN4100JHN2MECWFD2 W105J; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Panasonic Electronic Components Other Names: PCF1616,ECWFD2W105J Base Product Number: ECW-FD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1056809-ECW-FD2W105J - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1056809-ECW-FD2W105J
Capacitors - Film Capacitors 1056809-ECW-FD2W105J
Win Source Part Number: 1056809-ECW-FD2W105J Category: Capacitors>Film Capacitors Series: ECW-F(D) Termination: PC Pins Package: Bulk Voltage Rating - AC: 84V Voltage Rating - DC: 450V Applications: EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT Height - Seated (Max): 0.433" (11.00mm) Standard Package: 100 Capacitance: 1 µF Tolerance: ±5% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C Dimension: 0.689" L x 0.307" W (17.50mm x 7.80mm) Alternative Parts (Cross-Reference): F461DP105J400Z; ECWFE2W105J; ECWFE2W105K; R71VI41004030M; ECWFE2W105KA; R46KN410045N2M; R46KN4100JHN2MECWFD2 W105J; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Panasonic Electronic Components Other Names: PCF1616,ECWFD2W105J Base Product Number: ECW-FD

Win Source Part Number: 1056809-ECW-FD2W105J
Category: Capacitors>Film Capacitors
Series: ECW-F(D)
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 84V
Voltage Rating - DC: 450V
Applications: EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 100
Capacitance: 1 µF
Tolerance: ±5%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 0.689" L x 0.307" W (17.50mm x 7.80mm)
Alternative Parts (Cross-Reference): F461DP105J400Z; ECWFE2W105J; ECWFE2W105K; R71VI41004030M; ECWFE2W105KA; R46KN410045N2M; R46KN4100JHN2MECWFD2W105J;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Panasonic Electronic Components
Other Names: PCF1616,ECWFD2W105J
Base Product Number: ECW-FD

Buy Now Datasheet
Singapore, Singapore
1UF Capacitor
62-ECW-FD2W105J
1UF Capacitor 62-ECW-FD2W105J
CAP FILM 1UF 5% 450VDC RADIAL Product overview: ECW-FD2W105J from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W105J can be used for catalog matching and distributor lookup.

CAP FILM 1UF 5% 450VDC RADIAL Product overview: ECW-FD2W105J from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W105J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-FD2W105J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W105J
Film Capacitors ECW-FD2W105J
CAP FILM 1UF 5% 450VDC RADIAL

CAP FILM 1UF 5% 450VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1056809-ECW-FD2W105J 62-ECW-FD2W105J ECW-FD2W105J
Product Name Capacitors - Film Capacitors 1UF Capacitor Film Capacitors
Technology Film Capacitors Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 5 (+/- %)
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers