CAP FILM 0.056UF 10% 630VDC RAD
ECWF(D), MET POLYPROP FILM CAP, RAD LEAD ROHS COMPLIANT: YES
CAP FILM 0.056UF 10% 630VDC RAD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-FD2J563KQ | 79AC5713 | ECW-FD2J563KQ |
| Product Name | Film Capacitors | Ecwf(D), Met Polyprop Film Cap, Rad Lead Rohs Compliant Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0560 microF | 0.0560 microF |