Panasonic Film Capacitors ECW-FD2J394K4

Description
CAP FILM 0.33UF 10% 630VDC RAD
Datasheet
Description
CAP FILM 0.33UF 10% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FD2J394K4 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2J394K4
Film Capacitors ECW-FD2J394K4
CAP FILM 0.33UF 10% 630VDC RAD

CAP FILM 0.33UF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2J394K4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2J394K4
Capacitors - Film Capacitors ECW-FD2J394K4
CAP FILM 0.33UF 10% 630VDC RAD

CAP FILM 0.33UF 10% 630VDC RAD

Supplier's Site
Cap, Film, 0.39Uf, 630V, Radial, Film; Dielectric Type Panasonic - 69AC7839 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, 0.39Uf, 630V, Radial, Film; Dielectric Type Panasonic
69AC7839
Cap, Film, 0.39Uf, 630V, Radial, Film; Dielectric Type Panasonic 69AC7839
CAP, FILM, 0.39UF, 630V, RADIAL, FILM; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, 0.39UF, 630V, RADIAL, FILM; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2J394K4 ECW-FD2J394K4 69AC7839
Product Name Film Capacitors Capacitors - Film Capacitors Cap, Film, 0.39Uf, 630V, Radial, Film; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.3300 microF 0.3300 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers