Panasonic Film Capacitors ECW-FD2J394J4

Description
CAP FILM 0.33UF 5% 630VDC RADIAL
Datasheet
Description
CAP FILM 0.33UF 5% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FD2J394J4 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2J394J4
Film Capacitors ECW-FD2J394J4
CAP FILM 0.33UF 5% 630VDC RADIAL

CAP FILM 0.33UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Cap, Film, 0.39Uf, 630V, Radial, Film; Dielectric Type Panasonic - 69AC7838 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, 0.39Uf, 630V, Radial, Film; Dielectric Type Panasonic
69AC7838
Cap, Film, 0.39Uf, 630V, Radial, Film; Dielectric Type Panasonic 69AC7838
CAP, FILM, 0.39UF, 630V, RADIAL, FILM; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, 0.39UF, 630V, RADIAL, FILM; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2J394J4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2J394J4
Capacitors - Film Capacitors ECW-FD2J394J4
CAP FILM 0.33UF 5% 630VDC RADIAL

CAP FILM 0.33UF 5% 630VDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2J394J4 69AC7838 ECW-FD2J394J4
Product Name Film Capacitors Cap, Film, 0.39Uf, 630V, Radial, Film; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3900 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers