Panasonic Cap, 0.039Uf, 630V, Film; Dielectric Type Panasonic ECW-FD2J393KQ

Description
CAP, 0.039UF, 630V, FILM; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAP, 0.039UF, 630V, FILM; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.039Uf, 630V, Film; Dielectric Type Panasonic - 42AH0993 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.039Uf, 630V, Film; Dielectric Type Panasonic
42AH0993
Cap, 0.039Uf, 630V, Film; Dielectric Type Panasonic 42AH0993
CAP, 0.039UF, 630V, FILM; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.039UF, 630V, FILM; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2J393KQ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2J393KQ
Capacitors - Film Capacitors ECW-FD2J393KQ
CAP FILM 0.039UF 10% 630VDC RAD

CAP FILM 0.039UF 10% 630VDC RAD

Supplier's Site
Film Capacitors - ECW-FD2J393KQ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2J393KQ
Film Capacitors ECW-FD2J393KQ
CAP FILM 0.039UF 10% 630VDC RAD

CAP FILM 0.039UF 10% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 42AH0993 ECW-FD2J393KQ ECW-FD2J393KQ
Product Name Cap, 0.039Uf, 630V, Film; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101332T150DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers