Panasonic Film Capacitors ECW-FD2J333JQ

Description
CAP FILM 0.033UF 5% 630VDC RAD
Datasheet
Description
CAP FILM 0.033UF 5% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FD2J333JQ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2J333JQ
Film Capacitors ECW-FD2J333JQ
CAP FILM 0.033UF 5% 630VDC RAD

CAP FILM 0.033UF 5% 630VDC RAD

Supplier's Site Datasheet
Cap, 0.033Uf, 630V, Film; Dielectric Type Panasonic - 42AH0987 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 630V, Film; Dielectric Type Panasonic
42AH0987
Cap, 0.033Uf, 630V, Film; Dielectric Type Panasonic 42AH0987
CAP, 0.033UF, 630V, FILM; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.033UF, 630V, FILM; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2J333JQ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2J333JQ
Capacitors - Film Capacitors ECW-FD2J333JQ
CAP FILM 0.033UF 5% 630VDC RAD

CAP FILM 0.033UF 5% 630VDC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2J333JQ 42AH0987 ECW-FD2J333JQ
Product Name Film Capacitors Cap, 0.033Uf, 630V, Film; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF1R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details