Panasonic Film Capacitors ECW-FA2J684J

Description
CAP FILM 0.68UF 5% 630VDC RADIAL
Datasheet
Description
CAP FILM 0.68UF 5% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FA2J684J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FA2J684J
Film Capacitors ECW-FA2J684J
CAP FILM 0.68UF 5% 630VDC RADIAL

CAP FILM 0.68UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Film Capacitor Pp, 0.68Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic - 49W2530 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.68Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic
49W2530
Film Capacitor Pp, 0.68Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic 49W2530
FILM CAPACITOR PP, 0.68UF, 5%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Terminals:PC PinRoHS Compliant: Yes

FILM CAPACITOR PP, 0.68UF, 5%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECW-FA2J684J 49W2530
Product Name Film Capacitors Film Capacitor Pp, 0.68Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C113T250DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908624P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details