Panasonic Film Capacitor Pp, 0.39Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic ECW-FA2J394J

Description
FILM CAPACITOR PP, 0.39UF, 5%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Terminals:PC PinRoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR PP, 0.39UF, 5%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Terminals:PC PinRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp, 0.39Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic - 49W2515 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.39Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic
49W2515
Film Capacitor Pp, 0.39Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic 49W2515
FILM CAPACITOR PP, 0.39UF, 5%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Terminals:PC PinRoHS Compliant: Yes

FILM CAPACITOR PP, 0.39UF, 5%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECW-FA2J394J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FA2J394J
Film Capacitors ECW-FA2J394J
CAP FILM 0.39UF 5% 630VDC RADIAL

CAP FILM 0.39UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FA2J394J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FA2J394J
Capacitors - Film Capacitors ECW-FA2J394J
CAP FILM 0.39UF 5% 630VDC RADIAL

CAP FILM 0.39UF 5% 630VDC RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 49W2515 ECW-FA2J394J ECW-FA2J394J
Product Name Film Capacitor Pp, 0.39Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; PC PinRoHS Compliant: Yes Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers