CAP FILM 0.33UF 5% 630VDC RADIAL
CAP FILM 0.33UF 5% 630VDC RADIAL
ECWF(A), Met Polyprop Film Cap, Rad Lead RoHS Compliant: Yes
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-FA2J334J5 | ECW-FA2J334J5 | 49W2514 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Ecwf(A), Met Polyprop Film Cap, Rad Lead Rohs Compliant Panasonic |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.3300 microF | 0.3300 microF |