CAP FILM 1.5UF 5% 630VDC RADIAL
CAP FILM 1.5UF 5% 630VDC RADIAL
CAP FILM 1.5UF 5% 630VDC RADIAL
FILM CAPACITOR PP, 1.5UF, 5%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
| Utmel Electronic Limited | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 590-ECW-FA2J155J | ECW-FA2J155J | ECW-FA2J155J | 49W2486 |
| Product Name | CAP FILM 1.5UF 5% 630VDC RADIAL | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor Pp, 1.5Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |