Panasonic Film Capacitors ECW-FA2J105J

Description
CAP FILM 1UF 5% 630VDC RADIAL
Datasheet
Description
CAP FILM 1UF 5% 630VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FA2J105J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FA2J105J
Film Capacitors ECW-FA2J105J
CAP FILM 1UF 5% 630VDC RADIAL

CAP FILM 1UF 5% 630VDC RADIAL

Supplier's Site Datasheet
Film Capacitor Pp, 1Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic - 49W2470 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 1Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic
49W2470
Film Capacitor Pp, 1Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic 49W2470
FILM CAPACITOR PP, 1UF, 5%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR PP, 1UF, 5%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FA2J105J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FA2J105J
Capacitors - Film Capacitors ECW-FA2J105J
CAP FILM 1UF 5% 630VDC RADIAL

CAP FILM 1UF 5% 630VDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FA2J105J 49W2470 ECW-FA2J105J
Product Name Film Capacitors Film Capacitor Pp, 1Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF3R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers