Panasonic Capacitors - Film Capacitors ECW-F6473HL

Description
CAP FILM 0.047UF 3% 630VDC RAD
Datasheet
Description
CAP FILM 0.047UF 3% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-F6473HL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-F6473HL
Capacitors - Film Capacitors ECW-F6473HL
CAP FILM 0.047UF 3% 630VDC RAD

CAP FILM 0.047UF 3% 630VDC RAD

Supplier's Site
Film Capacitor Pp, 0.047Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic - 52W6187 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.047Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic
52W6187
Film Capacitor Pp, 0.047Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic 52W6187
FILM CAPACITOR PP, 0.047UF, 3%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.047UF, 3%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECW-F6473HL - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-F6473HL
Film Capacitors ECW-F6473HL
CAP FILM 0.047UF 3% 630VDC RAD

CAP FILM 0.047UF 3% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-F6473HL 52W6187 ECW-F6473HL
Product Name Capacitors - Film Capacitors Film Capacitor Pp, 0.047Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers