CAP FILM 0.39UF 3% 630VDC RADIAL
ECWF(L), Met Polypropylene Film Cap Radi RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ECW-F6394RHL | 52W6173 |
| Product Name | Capacitors - Film Capacitors | Ecwf(L), Met Polypropylene Film Cap Radi Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; High Frequency, Switching | |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |