Panasonic Capacitors - Film Capacitors ECW-F6333HL

Description
CAP FILM 0.033UF 3% 630VDC RAD
Datasheet
Description
CAP FILM 0.033UF 3% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-F6333HL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-F6333HL
Capacitors - Film Capacitors ECW-F6333HL
CAP FILM 0.033UF 3% 630VDC RAD

CAP FILM 0.033UF 3% 630VDC RAD

Supplier's Site
Film Capacitors - ECW-F6333HL - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-F6333HL
Film Capacitors ECW-F6333HL
CAP FILM 0.033UF 3% 630VDC RAD

CAP FILM 0.033UF 3% 630VDC RAD

Supplier's Site Datasheet
Film Capacitor Pp, 0.033Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic - 52W6138 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.033Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic
52W6138
Film Capacitor Pp, 0.033Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic 52W6138
FILM CAPACITOR PP, 0.033UF, 3%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.033UF, 3%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-F6333HL ECW-F6333HL 52W6138
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor Pp, 0.033Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers