Panasonic Capacitors - Film Capacitors ECW-F6153JL

Description
CAP FILM 0.015UF 5% 630VDC RAD
Datasheet
Description
CAP FILM 0.015UF 5% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-F6153JL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-F6153JL
Capacitors - Film Capacitors ECW-F6153JL
CAP FILM 0.015UF 5% 630VDC RAD

CAP FILM 0.015UF 5% 630VDC RAD

Supplier's Site
Film Capacitor Pp, 0.011Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic - 52W6042 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.011Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic
52W6042
Film Capacitor Pp, 0.011Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic 52W6042
FILM CAPACITOR PP, 0.011UF, 5%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.011µF; Capacitance Tolerance:± 5%; Voltage(AC):223V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.011UF, 5%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.011µF; Capacitance Tolerance:± 5%; Voltage(AC):223V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-F6153JL - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-F6153JL
Film Capacitors ECW-F6153JL
CAP FILM 0.015UF 5% 630VDC RAD

CAP FILM 0.015UF 5% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-F6153JL 52W6042 ECW-F6153JL
Product Name Capacitors - Film Capacitors Film Capacitor Pp, 0.011Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF9R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details