CAP FILM 0.12UF 5% 630VDC RADIAL
FILM CAPACITOR, POLYPROPYLENE, 630V, 5% +TOL, 5% -TOL, 0.12UF, THROUGH HOLE MOUNT ROHS COMPLIANT: YES
CAP FILM 0.12UF 5% 630VDC RADIAL
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-F6124JL | 90AJ4589 | ECW-F6124JL |
| Product Name | Film Capacitors | Film Capacitor, Polypropylene, 630V, 5% +Tol, 5% -Tol, 0.12Uf, Through Hole Mount Rohs Compliant Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1200 microF | 0.1200 microF |