Panasonic Film Capacitors ECW-F6113HL

Description
CAP FILM 0.011UF 3% 630VDC RAD
Datasheet
Description
CAP FILM 0.011UF 3% 630VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-F6113HL - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-F6113HL
Film Capacitors ECW-F6113HL
CAP FILM 0.011UF 3% 630VDC RAD

CAP FILM 0.011UF 3% 630VDC RAD

Supplier's Site Datasheet
Film Capacitor Pp, 0.011Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic - 52W5992 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.011Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic
52W5992
Film Capacitor Pp, 0.011Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic 52W5992
FILM CAPACITOR PP, 0.011UF, 3%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.011µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.011UF, 3%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.011µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-F6113HL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-F6113HL
Capacitors - Film Capacitors ECW-F6113HL
CAP FILM 0.011UF 3% 630VDC RAD

CAP FILM 0.011UF 3% 630VDC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-F6113HL 52W5992 ECW-F6113HL
Product Name Film Capacitors Film Capacitor Pp, 0.011Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0110 microF 0.0110 microF 0.0110 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Capacitors - 1725501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details