Panasonic Film Capacitor Pp, 0.010Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic ECW-F6103HLB

Description
FILM CAPACITOR PP, 0.010UF, 3%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR PP, 0.010UF, 3%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp, 0.010Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic - 52W5977 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.010Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic
52W5977
Film Capacitor Pp, 0.010Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic 52W5977
FILM CAPACITOR PP, 0.010UF, 3%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.010UF, 3%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-F6103HLB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-F6103HLB
Film Capacitors ECW-F6103HLB
CAP FILM 10000PF 3% 630VDC RAD

CAP FILM 10000PF 3% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-F6103HLB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-F6103HLB
Capacitors - Film Capacitors ECW-F6103HLB
CAP FILM 10000PF 3% 630VDC RAD

CAP FILM 10000PF 3% 630VDC RAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 52W5977 ECW-F6103HLB ECW-F6103HLB
Product Name Film Capacitor Pp, 0.010Uf, 3%, 630Vdc, Radial; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1733429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers