Panasonic Capacitors - Film Capacitors ECW-F4683HL

Description
CAP FILM 0.068UF 3% 400VDC RAD
Datasheet
Description
CAP FILM 0.068UF 3% 400VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-F4683HL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-F4683HL
Capacitors - Film Capacitors ECW-F4683HL
CAP FILM 0.068UF 3% 400VDC RAD

CAP FILM 0.068UF 3% 400VDC RAD

Supplier's Site
Film Capacitors - ECW-F4683HL - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-F4683HL
Film Capacitors ECW-F4683HL
CAP FILM 0.068UF 3% 400VDC RAD

CAP FILM 0.068UF 3% 400VDC RAD

Supplier's Site Datasheet
Film Capacitor Pp, 0.068Uf, 3%, 400Vdc, Radial; Dielectric Type Panasonic - 52W5886 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.068Uf, 3%, 400Vdc, Radial; Dielectric Type Panasonic
52W5886
Film Capacitor Pp, 0.068Uf, 3%, 400Vdc, Radial; Dielectric Type Panasonic 52W5886
FILM CAPACITOR PP, 0.068UF, 3%, 400VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 3%; Voltage(AC):141V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.068UF, 3%, 400VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 3%; Voltage(AC):141V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-F4683HL ECW-F4683HL 52W5886
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor Pp, 0.068Uf, 3%, 400Vdc, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1855437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details