CAP FILM 0.068UF 3% 400VDC RAD
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 10-ECW-F4683HBB-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Applications | High Frequency |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |