ECWF(L), Met Polypropylene Film Cap Radi RoHS Compliant: Yes
CAP FILM 0.051UF 3% 400VDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 52W5809 | ECW-F4513HLB |
| Product Name | Ecwf(L), Met Polypropylene Film Cap Radi Rohs Compliant Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | High Frequency; High Frequency, Switching |