Panasonic Capacitors - Film Capacitors ECW-F4474JB

Description
CAP FILM 0.47UF 5% 400VDC RADIAL
Datasheet
Description
CAP FILM 0.47UF 5% 400VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-F4474JB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-F4474JB
Capacitors - Film Capacitors ECW-F4474JB
CAP FILM 0.47UF 5% 400VDC RADIAL

CAP FILM 0.47UF 5% 400VDC RADIAL

Supplier's Site
Film Capacitors - ECW-F4474JB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-F4474JB
Film Capacitors ECW-F4474JB
CAP FILM 0.47UF 5% 400VDC RADIAL

CAP FILM 0.47UF 5% 400VDC RADIAL

Supplier's Site Datasheet
Film Capacitor Pp, 0.47Uf, 5%, 400Vdc, Radial; Dielectric Type Panasonic - 52W5797 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.47Uf, 5%, 400Vdc, Radial; Dielectric Type Panasonic
52W5797
Film Capacitor Pp, 0.47Uf, 5%, 400Vdc, Radial; Dielectric Type Panasonic 52W5797
FILM CAPACITOR PP, 0.47UF, 5%, 400VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Terminals:PC PinRoHS Compliant: Yes

FILM CAPACITOR PP, 0.47UF, 5%, 400VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-F4474JB ECW-F4474JB 52W5797
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor Pp, 0.47Uf, 5%, 400Vdc, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC PinRoHS Compliant: Yes
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Film Capacitors - 1833383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details