Panasonic Film Capacitor Pp, 0.47Uf, 3%, 400Vdc, Radial; Dielectric Type Panasonic ECW-F4474HL

Description
FILM CAPACITOR PP, 0.47UF, 3%, 400VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 3%; Voltage(AC):141V; Voltage(DC):400V; Capacitor Terminals:PC PinRoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR PP, 0.47UF, 3%, 400VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 3%; Voltage(AC):141V; Voltage(DC):400V; Capacitor Terminals:PC PinRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp, 0.47Uf, 3%, 400Vdc, Radial; Dielectric Type Panasonic - 52W5795 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.47Uf, 3%, 400Vdc, Radial; Dielectric Type Panasonic
52W5795
Film Capacitor Pp, 0.47Uf, 3%, 400Vdc, Radial; Dielectric Type Panasonic 52W5795
FILM CAPACITOR PP, 0.47UF, 3%, 400VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 3%; Voltage(AC):141V; Voltage(DC):400V; Capacitor Terminals:PC PinRoHS Compliant: Yes

FILM CAPACITOR PP, 0.47UF, 3%, 400VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 3%; Voltage(AC):141V; Voltage(DC):400V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECW-F4474HL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-F4474HL
Capacitors - Film Capacitors ECW-F4474HL
CAP FILM 0.47UF 3% 400VDC RADIAL

CAP FILM 0.47UF 3% 400VDC RADIAL

Supplier's Site
Film Capacitors - ECW-F4474HL - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-F4474HL
Film Capacitors ECW-F4474HL
CAP FILM 0.47UF 3% 400VDC RADIAL

CAP FILM 0.47UF 3% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 52W5795 ECW-F4474HL ECW-F4474HL
Product Name Film Capacitor Pp, 0.47Uf, 3%, 400Vdc, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor; PC PinRoHS Compliant: Yes Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers