CAP FILM 0.039UF 3% 400VDC RAD
ECWF(L), Met Polypropylene Film Cap Radi RoHS Compliant: Yes
CAP FILM 0.039UF 3% 400VDC RAD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-F4393HLB | 52W5731 | ECW-F4393HLB |
| Product Name | Film Capacitors | Ecwf(L), Met Polypropylene Film Cap Radi Rohs Compliant Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0390 microF | 0.0390 microF |