Panasonic Film Capacitor Pp, 2.4Uf, 5%, 400Vdc, Radial; Dielectric Type Panasonic ECW-F4245JL

Description
FILM CAPACITOR PP, 2.4UF, 5%, 400VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.4µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR PP, 2.4UF, 5%, 400VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.4µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp, 2.4Uf, 5%, 400Vdc, Radial; Dielectric Type Panasonic - 52W5628 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 2.4Uf, 5%, 400Vdc, Radial; Dielectric Type Panasonic
52W5628
Film Capacitor Pp, 2.4Uf, 5%, 400Vdc, Radial; Dielectric Type Panasonic 52W5628
FILM CAPACITOR PP, 2.4UF, 5%, 400VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.4µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR PP, 2.4UF, 5%, 400VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.4µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-F4245JL - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-F4245JL
Film Capacitors ECW-F4245JL
CAP FILM 2.4UF 5% 400VDC RADIAL

CAP FILM 2.4UF 5% 400VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-F4245JL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-F4245JL
Capacitors - Film Capacitors ECW-F4245JL
CAP FILM 2.4UF 5% 400VDC RADIAL

CAP FILM 2.4UF 5% 400VDC RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 52W5628 ECW-F4245JL ECW-F4245JL
Product Name Film Capacitor Pp, 2.4Uf, 5%, 400Vdc, Radial; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH1R0B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details