CAP FILM 0.022UF 3% 400VDC RAD
CAP FILM 0.022UF 3% 400VDC RAD
Cap Film 0.022uF 400V PP 3% (12.5 X 5.8 X 8.6mm) Radial 10mm 105C Bulk
FILM CAPACITOR PP, 0.022UF, 3%, 400VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF;
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-F4223HL | ECW-F4223HL | 590-ECW-F4223HL | 52W5575 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Cap Film 0.022uF 400V PP 3% (12.5 X 5.8 X 8.6mm) Radial 10mm 105C Bulk | Film Capacitor Pp, 0.022Uf, 3%, 400Vdc, Radial; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | High Frequency; High Frequency, Switching | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |