CAP FILM 2UF 3% 400VDC RADIAL
FILM CAPACITOR PP, 2UF, 3%, 400VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2µF; Capacitance Tolerance:± 3%; Voltage(AC):141V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 2UF 3% 400VDC RADIAL
| Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-F4205HL | 52W5569 | ECW-F4205HL |
| Product Name | Film Capacitors | Film Capacitor Pp, 2Uf, 3%, 400Vdc, Radial; Dielectric Type Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 2 microF | 2 microF | 2 microF |