Win Source Part Number: 1360628-ECW-F2W475JA
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: Panasonic Electronic Components
Series: ECW-F(A)
Package: Bulk
Product Status: Active
Package / Case: Radial
Base Product Number: ECW-F2
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 4.7 µF
Tolerance: ±5%
Applications: High Frequency, Switching
Lead Spacing: 0.886" (22.50mm)
Size / Dimension: 1.035" L x 0.543" W (26.30mm x 13.80mm)
Height - Seated (Max): 0.831" (21.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 84V
Voltage Rating - DC: 450V
Dielectric Material: Polypropylene (PP), Metallized
4.7uF 450VDC Film Capacitor Radial 5% PP Product overview: ECW-F2W475JA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-F2W475JA can be used for catalog matching and distributor lookup.
CAP FILM 4.7UF 5% 450VDC RADIAL
CAP FILM 4.7UF 5% 450VDC RADIAL
FILM CAPACITOR, 4.7UF, 450V, 5%, RADIAL; Capacitance:4.7 F; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance: 5%; Product Range:ECWF(A) Series; Capacitor Case Style:-; Lead Spacing:22.5mm RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360628-ECW-F2W475JA | 62-ECW-F2W475JA | ECW-F2W475JA | ECW-F2W475JA | 99W2038 |
| Product Name | Capacitors - Film Capacitors | 4.7uF Capacitor | Film Capacitors | Film Capacitors | Film Capacitor, 4.7Uf, 450V, 5%, Radial; Capacitance Panasonic |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.70E6 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 450 volts | 450 volts | 450 volts | 450 volts |