Panasonic Film Capacitors ECW-F2684JAQ

Description
CAP FILM 0.68UF 5% 250VDC RADIAL
Description
CAP FILM 0.68UF 5% 250VDC RADIAL
Datasheet
Datasheet Summary
Powered by GS/AI

The ECW-F2684JAQ is a metallized polypropylene film capacitor designed for high-frequency and high-current applications. It features a non-inductive construction with a flame-retardant epoxy resin coating, ensuring reliability in various environments. The capacitor has a rated voltage of 250 V.DC and a capacitance of 0.68 OºF with a tolerance of ±5%. It operates effectively within a temperature range of -40 °C to +105 °C and exhibits low loss and low hum sound noise characteristics. The insulation resistance is greater than 3000 MΩ,àôOºF for capacitance values above 0.33 OºF. This product is RoHS compliant and suitable for applications such as active filter circuits. The capacitor is available in bulk packaging with a recommended maximum peak-to-peak voltage of 240 Vp-p.

Datasheet Summary
Powered by GS/AI

The ECW-F2684JAQ is a metallized polypropylene film capacitor designed for high-frequency and high-current applications. It features a non-inductive construction with a flame-retardant epoxy resin coating, ensuring reliability in various environments. The capacitor has a rated voltage of 250 V.DC and a capacitance of 0.68 OºF with a tolerance of ±5%. It operates effectively within a temperature range of -40 °C to +105 °C and exhibits low loss and low hum sound noise characteristics. The insulation resistance is greater than 3000 MΩ,àôOºF for capacitance values above 0.33 OºF. This product is RoHS compliant and suitable for applications such as active filter circuits. The capacitor is available in bulk packaging with a recommended maximum peak-to-peak voltage of 240 Vp-p.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-F2684JAQ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-F2684JAQ
Film Capacitors ECW-F2684JAQ
CAP FILM 0.68UF 5% 250VDC RADIAL

CAP FILM 0.68UF 5% 250VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-F2684JAQ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-F2684JAQ
Capacitors - Film Capacitors ECW-F2684JAQ
CAP FILM 0.68UF 5% 250VDC RADIAL

CAP FILM 0.68UF 5% 250VDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number ECW-F2684JAQ ECW-F2684JAQ
Product Name Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MSR100K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11AH330K-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers