CAP FILM 0.47UF 3% 250VDC RADIAL
CAP FILM 0.47UF 3% 250VDC RADIAL
ECWF(A), Met Polyprop Film Cap, Rad Lead RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-F2474RHA | ECW-F2474RHA | 49W2810 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Ecwf(A), Met Polyprop Film Cap, Rad Lead Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |