ECWF(A), Met Polyprop Film Cap, Rad Lead RoHS Compliant: Yes
CAP FILM 2.2UF 3% 250VDC RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 49W2771 | ECW-F2225HAB |
| Product Name | Ecwf(A), Met Polyprop Film Cap, Rad Lead Rohs Compliant Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | High Frequency; High Frequency, Switching |